CKRA2420
CKRA2420
Active
Description:  SSR RELAY SPST-NO 20A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CKRA2420 Datasheet
History Price: $93.1005
In Stock: 21200
CKRA2420 vs CKRD4830-10
Series
CKR24
CKR48
Packaging
Bulk
Bulk
Status
Active
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 280VAC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 530 V
Load Current
20 A
30 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-