CKRB6020
CKRB6020
Obsolete
Description:  SSR RELAY SPST-NO 20A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CKRB6020 Datasheet
History Price: Obsolete
In Stock: 22400
CKRB6020 vs CKRD6010
Part No
Series
CKR60
CKR60
Packaging
-
Bulk
Status
Obsolete
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
20 A
10:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-