Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CKRD6010
CKRD6010
Last Time Buy
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 48-660V
Manufacturer:
Sensata Crydom
Datasheet:
CKRD6010 Datasheet
History Price: $100.1405
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CKRD6010 Specification
Specification
Part No
CKRD6010
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CKR60
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
Load Current
10:00:00
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
CKRD6010 PDF Datasheet
CKRD6010 Datasheet
Click and Download: CKRD6010 Datasheet
CKRD6010 Related Parts
CKRA2410
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410E
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410E-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410EP
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410P
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2420
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420-10
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420E
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420EP
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420P
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2430
Sensata Crydom
SSR RELAY SPST-NO 30A 24-280V
CKRD6010 Compare Parts
CKRD6010 vs CKRD6030P
CKRD6010 vs CKRD6030-10
CKRD6010 vs CKRD6030
CKRD6010 vs CKRD6020P
CKRD6010 vs CKRD6020-10
CKRD6010 vs CKRD6020
CKRD6010 vs CKRD6010P
CKRD6010 vs CKRD6010-10
CKRD6010 vs CKRD4830P
CKRD6010 vs CKRD4830EP
CKRD6010 vs CKRD4830-10
CKRD6010 vs CKRD4830
CKRD6010 vs CKRD4820P
CKRD6010 vs CKRD4820EP
CKRD6010 vs CKRD4820-10
CKRD6010 vs CKRD4820
CKRD6010 vs CKRD4810P
CKRD6010 vs CKRD4810EP
CKRD6010 vs CKRD4810-10
CKRD6010 vs CKRD4810
CKRD6010 vs CKRD2430P-10
CKRD6010 vs CKRD2430P
CKRD6010 vs CKRD2430EP
CKRD6010 vs CKRD2430-10
CKRD6010 vs CKRD2430
CKRD6010 vs CKRD2420P
CKRD6010 vs CKRD2420EP
CKRD6010 vs CKRD2420-10
CKRD6010 vs CKRD2420
CKRD6010 vs CKRD2410P
CKRD6010 vs CKRD2410EP
CKRD6010 vs CKRD2410-10
CKRD6010 vs CKRD2410
CKRD6010 vs CKRB6030P
CKRD6010 vs CKRB6030-10
CKRD6010 vs CKRB6030
CKRD6010 vs CKRB6020P
CKRD6010 vs CKRB6020-10
CKRD6010 vs CKRB6020
CKRD6010 vs CKRB6010P
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.