CKRD2430P-10
CKRD2430P-10
Obsolete
Description:  SSR RELAY SPST-NO 30A 24-280V
Manufacturer:  Sensata Crydom
History Price: Obsolete
In Stock: 17600
CKRD2430P-10 vs CKRD4820
Series
CKR24
CKR48
Packaging
-
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 530 V
Load Current
30 A
20 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-