Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CKRD4820
CKRD4820
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 20A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
CKRD4820 Datasheet
History Price: $100.83
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CKRD4820 Specification
Specification
Part No
CKRD4820
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CKR48
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
Load Current
20 A
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
CKRD4820 PDF Datasheet
CKRD4820 Datasheet
Click and Download: CKRD4820 Datasheet
CKRD4820 Related Parts
CKRA2410
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410E
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410E-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410EP
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410P
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2420
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420-10
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420E
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420EP
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420P
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2430
Sensata Crydom
SSR RELAY SPST-NO 30A 24-280V
CKRD4820 Compare Parts
CKRD4820 vs CKRD6030P
CKRD4820 vs CKRD6030-10
CKRD4820 vs CKRD6030
CKRD4820 vs CKRD6020P
CKRD4820 vs CKRD6020-10
CKRD4820 vs CKRD6020
CKRD4820 vs CKRD6010P
CKRD4820 vs CKRD6010-10
CKRD4820 vs CKRD6010
CKRD4820 vs CKRD4830P
CKRD4820 vs CKRD4830EP
CKRD4820 vs CKRD4830-10
CKRD4820 vs CKRD4830
CKRD4820 vs CKRD4820P
CKRD4820 vs CKRD4820EP
CKRD4820 vs CKRD4820-10
CKRD4820 vs CKRD4810P
CKRD4820 vs CKRD4810EP
CKRD4820 vs CKRD4810-10
CKRD4820 vs CKRD4810
CKRD4820 vs CKRD2430P-10
CKRD4820 vs CKRD2430P
CKRD4820 vs CKRD2430EP
CKRD4820 vs CKRD2430-10
CKRD4820 vs CKRD2430
CKRD4820 vs CKRD2420P
CKRD4820 vs CKRD2420EP
CKRD4820 vs CKRD2420-10
CKRD4820 vs CKRD2420
CKRD4820 vs CKRD2410P
CKRD4820 vs CKRD2410EP
CKRD4820 vs CKRD2410-10
CKRD4820 vs CKRD2410
CKRD4820 vs CKRB6030P
CKRD4820 vs CKRB6030-10
CKRD4820 vs CKRB6030
CKRD4820 vs CKRB6020P
CKRD4820 vs CKRB6020-10
CKRD4820 vs CKRB6020
CKRD4820 vs CKRB6010P
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.