CKRD6010
CKRD6010
Last Time Buy
Description:  SSR RELAY SPST-NO 10A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CKRD6010 Datasheet
History Price: $100.1405
In Stock: 30800
CKRD6010 vs CKRD2420P
Series
CKR60
CKR24
Packaging
Bulk
Bulk
Status
Last Time Buy
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
24 V ~ 280 V
Load Current
10:00:00
20 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-