Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens CLMSC02480
CLMSC02480
Active
Contactors (Electromechanical)
Description:
CONTACTOR LTG M-HELD,30A,2NO,480
Manufacturer:
Siemens
Datasheet:
CLMSC02480 Datasheet
History Price: $1281.95
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CLMSC02480 vs CLMSC03120
Part No
CLMSC02480
CLMSC03120
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
Class CLM
-
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
480VAC
120VAC
Contact Form
DPST-NO (2 Form A)
3PST-NO (3 Form A)
Switching Voltage
30 A
30 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-
75℃
Must Release Voltage
408 VAC
102 VAC
Contact Rating (Current)
-
-