CLMSC02480
CLMSC02480
Active
Description:  CONTACTOR LTG M-HELD,30A,2NO,480
Manufacturer:  Siemens
Datasheet:   CLMSC02480 Datasheet
History Price: $1281.95
In Stock: 23600
CLMSC02480 Specification
Specification
Part No
CLMSC02480
Category
Contactors (Electromechanical)
Manufacturer
Siemens
Series
Class CLM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
480VAC
Contact Form
DPST-NO (2 Form A)
Switching Voltage
30 A
Features
600VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
408 VAC
Contact Rating (Current)
-
CLMSC02480 Related Parts
CLM0C02024
CLM0C02024
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02120
CLM0C02120
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02208
CLM0C02208
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02240
CLM0C02240
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02277
CLM0C02277
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02480
CLM0C02480
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02600
CLM0C02600
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C03024
CLM0C03024
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03120
CLM0C03120
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03208
CLM0C03208
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03240
CLM0C03240
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03277
CLM0C03277
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLMSC02480 Compare Parts
  • CLMSC02480 vs CLMSF04120
  • CLMSC02480 vs CLMSF03120
  • CLMSC02480 vs CLMSF02120
  • CLMSC02480 vs CLMSE05120
  • CLMSC02480 vs CLMSE04120
  • CLMSC02480 vs CLMSE03120
  • CLMSC02480 vs CLMSE02120
  • CLMSC02480 vs CLMSD05120
  • CLMSC02480 vs CLMSD04120
  • CLMSC02480 vs CLMSD03480
  • CLMSC02480 vs CLMSD03277
  • CLMSC02480 vs CLMSD03240
  • CLMSC02480 vs CLMSD03208
  • CLMSC02480 vs CLMSD03120
  • CLMSC02480 vs CLMSD03024
  • CLMSC02480 vs CLMSD02277
  • CLMSC02480 vs CLMSD02120
  • CLMSC02480 vs CLMSC05480
  • CLMSC02480 vs CLMSC05277
  • CLMSC02480 vs CLMSC05240
  • CLMSC02480 vs CLMSC05208
  • CLMSC02480 vs CLMSC05120
  • CLMSC02480 vs CLMSC05024
  • CLMSC02480 vs CLMSC04480
  • CLMSC02480 vs CLMSC04277
  • CLMSC02480 vs CLMSC04240
  • CLMSC02480 vs CLMSC04208
  • CLMSC02480 vs CLMSC04120
  • CLMSC02480 vs CLMSC04024
  • CLMSC02480 vs CLMSC03480
  • CLMSC02480 vs CLMSC03277
  • CLMSC02480 vs CLMSC03240
  • CLMSC02480 vs CLMSC03120
  • CLMSC02480 vs CLMSC03024
  • CLMSC02480 vs CLMSC02277
  • CLMSC02480 vs CLMSC02240
  • CLMSC02480 vs CLMSC02120
  • CLMSC02480 vs CLMSC02024
  • CLMSC02480 vs CLMSB12277
  • CLMSC02480 vs CLMSB12240
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.