Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens CLMSC02480
CLMSC02480
Active
Contactors (Electromechanical)
Description:
CONTACTOR LTG M-HELD,30A,2NO,480
Manufacturer:
Siemens
Datasheet:
CLMSC02480 Datasheet
History Price: $1281.95
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CLMSC02480 vs CLMSD02277
Part No
CLMSC02480
CLMSD02277
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
Class CLM
Class CLM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
480VAC
277VAC
Contact Form
DPST-NO (2 Form A)
DPST-NO (2 Form A)
Switching Voltage
30 A
60 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
408 VAC
235.45 VAC
Contact Rating (Current)
-
-