Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens CLMSD03208
CLMSD03208
Active
Contactors (Electromechanical)
Description:
CONTACTOR LTG M-HELD,60A,3NO,N4X
Manufacturer:
Siemens
Datasheet:
CLMSD03208 Datasheet
History Price: $2589.55
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CLMSD03208 vs CLMSC02480
Part No
CLMSD03208
CLMSC02480
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
Class CLM
Class CLM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
208VAC
480VAC
Contact Form
3PST-NO (3 Form A)
DPST-NO (2 Form A)
Switching Voltage
60 A
30 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
176.8 VAC
408 VAC
Contact Rating (Current)
-
-