CMRA2455-10
CMRA2455-10
Obsolete
Description:  SSR RELAY SPST-NO 55A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CMRA2455-10 Datasheet
History Price: Obsolete
In Stock: 28380
CMRA2455-10 vs CMRD4865P
Series
CMRA24
CMRD48
Packaging
Bulk
Bulk
Status
Obsolete
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 530 V
Load Current
55 A
65 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-