CMRA2455-10
CMRA2455-10
Obsolete
Description:  SSR RELAY SPST-NO 55A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CMRA2455-10 Datasheet
History Price: Obsolete
In Stock: 28380
CMRA2455-10 Specification
Specification
Part No
CMRA2455-10
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CMRA24
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
90 ~ 140VAC
Voltage - Load
24 V ~ 280 V
Load Current
55 A
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
CMRA2455-10 PDF Datasheet
CMRA2455-10 Related Parts
CMRA2435
CMRA2435
Sensata Crydom
SSR RELAY SPST-NO 35A 24-280V
CMRA2435-10
CMRA2435-10
Sensata Crydom
SSR RELAY SPST-NO 35A 24-280V
CMRA2445
CMRA2445
Sensata Crydom
SSR RELAY SPST-NO 45A 24-280V
CMRA2445-10
CMRA2445-10
Sensata Crydom
SSR RELAY SPST-NO 45A 24-280V
CMRA2455
CMRA2455
Sensata Crydom
SSR RELAY SPST-NO 55A 24-280V
CMRA2465
CMRA2465
Sensata Crydom
SSR RELAY SPST-NO 65A 24-280V
CMRA2465-10
CMRA2465-10
Sensata Crydom
SSR RELAY SPST-NO 65A 24-280V
CMRA4835
CMRA4835
Sensata Crydom
SSR RELAY SPST-NO 35A 48-530V
CMRA4835-10
CMRA4835-10
Sensata Crydom
SSR RELAY SPST-NO 35A 48-530V
CMRA4835E
CMRA4835E
Sensata Crydom
SSR RELAY SPST-NO 35A 48-530V
CMRA4845
CMRA4845
Sensata Crydom
SSR RELAY SPST-NO 45A 48-530V
CMRA4845-10
CMRA4845-10
Sensata Crydom
SSR RELAY SPST-NO 45A 48-530V
CMRA2455-10 Compare Parts
  • CMRA2455-10 vs CMRD6065
  • CMRA2455-10 vs CMRD6055P
  • CMRA2455-10 vs CMRD6055-10
  • CMRA2455-10 vs CMRD6055
  • CMRA2455-10 vs CMRD6045P
  • CMRA2455-10 vs CMRD6045-10
  • CMRA2455-10 vs CMRD6045
  • CMRA2455-10 vs CMRD6035-10
  • CMRA2455-10 vs CMRD6035
  • CMRA2455-10 vs CMRD4865P-10
  • CMRA2455-10 vs CMRD4865P
  • CMRA2455-10 vs CMRD4865-10
  • CMRA2455-10 vs CMRD4865
  • CMRA2455-10 vs CMRD4855P
  • CMRA2455-10 vs CMRD4855-10
  • CMRA2455-10 vs CMRD4855
  • CMRA2455-10 vs CMRD4845P
  • CMRA2455-10 vs CMRD4845-10
  • CMRA2455-10 vs CMRD4845
  • CMRA2455-10 vs CMRD4835P
  • CMRA2455-10 vs CMRD4835-10
  • CMRA2455-10 vs CMRD4835
  • CMRA2455-10 vs CMRD2465-10
  • CMRA2455-10 vs CMRD2465
  • CMRA2455-10 vs CMRD2455-10
  • CMRA2455-10 vs CMRD2455
  • CMRA2455-10 vs CMRD2445P
  • CMRA2455-10 vs CMRD2445-10
  • CMRA2455-10 vs CMRD2445
  • CMRA2455-10 vs CMRD2435-10
  • CMRA2455-10 vs CMRD2435
  • CMRA2455-10 vs CMRA6065-10
  • CMRA2455-10 vs CMRA6065
  • CMRA2455-10 vs CMRA6055-10
  • CMRA2455-10 vs CMRA6055
  • CMRA2455-10 vs CMRA6045-10
  • CMRA2455-10 vs CMRA6045
  • CMRA2455-10 vs CMRA6035-10
  • CMRA2455-10 vs CMRA6035
  • CMRA2455-10 vs CMRA4865-10
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé