CMRD2455
CMRD2455
Active
Description:  SSR RELAY SPST-NO 55A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CMRD2455 Datasheet
History Price: $154.44
In Stock: 15200
CMRD2455 vs CMRD2445P
Series
CMRD24
CMRA24
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
55 A
45 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-