CMRD2445P
CMRD2445P
Obsolete
Description:  SSR RELAY SPST-NO 45A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CMRD2445P Datasheet
History Price: Obsolete
In Stock: 48800
CMRD2445P Specification
Specification
Part No
CMRD2445P
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CMRA24
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
Load Current
45 A
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
CMRD2445P PDF Datasheet
CMRD2445P Related Parts
CMRA2435
CMRA2435
Sensata Crydom
SSR RELAY SPST-NO 35A 24-280V
CMRA2435-10
CMRA2435-10
Sensata Crydom
SSR RELAY SPST-NO 35A 24-280V
CMRA2445
CMRA2445
Sensata Crydom
SSR RELAY SPST-NO 45A 24-280V
CMRA2445-10
CMRA2445-10
Sensata Crydom
SSR RELAY SPST-NO 45A 24-280V
CMRA2455
CMRA2455
Sensata Crydom
SSR RELAY SPST-NO 55A 24-280V
CMRA2455-10
CMRA2455-10
Sensata Crydom
SSR RELAY SPST-NO 55A 24-280V
CMRA2465
CMRA2465
Sensata Crydom
SSR RELAY SPST-NO 65A 24-280V
CMRA2465-10
CMRA2465-10
Sensata Crydom
SSR RELAY SPST-NO 65A 24-280V
CMRA4835
CMRA4835
Sensata Crydom
SSR RELAY SPST-NO 35A 48-530V
CMRA4835-10
CMRA4835-10
Sensata Crydom
SSR RELAY SPST-NO 35A 48-530V
CMRA4835E
CMRA4835E
Sensata Crydom
SSR RELAY SPST-NO 35A 48-530V
CMRA4845
CMRA4845
Sensata Crydom
SSR RELAY SPST-NO 45A 48-530V
CMRD2445P Compare Parts
  • CMRD2445P vs CMRD6065
  • CMRD2445P vs CMRD6055P
  • CMRD2445P vs CMRD6055-10
  • CMRD2445P vs CMRD6055
  • CMRD2445P vs CMRD6045P
  • CMRD2445P vs CMRD6045-10
  • CMRD2445P vs CMRD6045
  • CMRD2445P vs CMRD6035-10
  • CMRD2445P vs CMRD6035
  • CMRD2445P vs CMRD4865P-10
  • CMRD2445P vs CMRD4865P
  • CMRD2445P vs CMRD4865-10
  • CMRD2445P vs CMRD4865
  • CMRD2445P vs CMRD4855P
  • CMRD2445P vs CMRD4855-10
  • CMRD2445P vs CMRD4855
  • CMRD2445P vs CMRD4845P
  • CMRD2445P vs CMRD4845-10
  • CMRD2445P vs CMRD4845
  • CMRD2445P vs CMRD4835P
  • CMRD2445P vs CMRD4835-10
  • CMRD2445P vs CMRD4835
  • CMRD2445P vs CMRD2465-10
  • CMRD2445P vs CMRD2465
  • CMRD2445P vs CMRD2455-10
  • CMRD2445P vs CMRD2455
  • CMRD2445P vs CMRD2445-10
  • CMRD2445P vs CMRD2445
  • CMRD2445P vs CMRD2435-10
  • CMRD2445P vs CMRD2435
  • CMRD2445P vs CMRA6065-10
  • CMRD2445P vs CMRA6065
  • CMRD2445P vs CMRA6055-10
  • CMRD2445P vs CMRA6055
  • CMRD2445P vs CMRA6045-10
  • CMRD2445P vs CMRA6045
  • CMRD2445P vs CMRA6035-10
  • CMRD2445P vs CMRA6035
  • CMRD2445P vs CMRA4865-10
  • CMRD2445P vs CMRA4865
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!