CMRD2465
CMRD2465
Last Time Buy
Description:  SSR RELAY SPST-NO 65A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CMRD2465 Datasheet
History Price: $187.13
In Stock: 48000
CMRD2465 vs CMRD6035
Part No
Series
CMRD24
CMRD60
Packaging
Bulk
Bulk
Status
Last Time Buy
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
65 A
35 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-