CMRD2465
CMRD2465
Last Time Buy
Description:  SSR RELAY SPST-NO 65A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CMRD2465 Datasheet
History Price: $187.13
In Stock: 48000
CMRD2465 Specification
Specification
Part No
CMRD2465
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CMRD24
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
Load Current
65 A
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
CMRD2465 PDF Datasheet
CMRD2465 Related Parts
CMRA2435
CMRA2435
Sensata Crydom
SSR RELAY SPST-NO 35A 24-280V
CMRA2435-10
CMRA2435-10
Sensata Crydom
SSR RELAY SPST-NO 35A 24-280V
CMRA2445
CMRA2445
Sensata Crydom
SSR RELAY SPST-NO 45A 24-280V
CMRA2445-10
CMRA2445-10
Sensata Crydom
SSR RELAY SPST-NO 45A 24-280V
CMRA2455
CMRA2455
Sensata Crydom
SSR RELAY SPST-NO 55A 24-280V
CMRA2455-10
CMRA2455-10
Sensata Crydom
SSR RELAY SPST-NO 55A 24-280V
CMRA2465
CMRA2465
Sensata Crydom
SSR RELAY SPST-NO 65A 24-280V
CMRA2465-10
CMRA2465-10
Sensata Crydom
SSR RELAY SPST-NO 65A 24-280V
CMRA4835
CMRA4835
Sensata Crydom
SSR RELAY SPST-NO 35A 48-530V
CMRA4835-10
CMRA4835-10
Sensata Crydom
SSR RELAY SPST-NO 35A 48-530V
CMRA4835E
CMRA4835E
Sensata Crydom
SSR RELAY SPST-NO 35A 48-530V
CMRA4845
CMRA4845
Sensata Crydom
SSR RELAY SPST-NO 45A 48-530V
CMRD2465 Compare Parts
  • CMRD2465 vs CMRD6065
  • CMRD2465 vs CMRD6055P
  • CMRD2465 vs CMRD6055-10
  • CMRD2465 vs CMRD6055
  • CMRD2465 vs CMRD6045P
  • CMRD2465 vs CMRD6045-10
  • CMRD2465 vs CMRD6045
  • CMRD2465 vs CMRD6035-10
  • CMRD2465 vs CMRD6035
  • CMRD2465 vs CMRD4865P-10
  • CMRD2465 vs CMRD4865P
  • CMRD2465 vs CMRD4865-10
  • CMRD2465 vs CMRD4865
  • CMRD2465 vs CMRD4855P
  • CMRD2465 vs CMRD4855-10
  • CMRD2465 vs CMRD4855
  • CMRD2465 vs CMRD4845P
  • CMRD2465 vs CMRD4845-10
  • CMRD2465 vs CMRD4845
  • CMRD2465 vs CMRD4835P
  • CMRD2465 vs CMRD4835-10
  • CMRD2465 vs CMRD4835
  • CMRD2465 vs CMRD2465-10
  • CMRD2465 vs CMRD2455-10
  • CMRD2465 vs CMRD2455
  • CMRD2465 vs CMRD2445P
  • CMRD2465 vs CMRD2445-10
  • CMRD2465 vs CMRD2445
  • CMRD2465 vs CMRD2435-10
  • CMRD2465 vs CMRD2435
  • CMRD2465 vs CMRA6065-10
  • CMRD2465 vs CMRA6065
  • CMRD2465 vs CMRA6055-10
  • CMRD2465 vs CMRA6055
  • CMRD2465 vs CMRA6045-10
  • CMRD2465 vs CMRA6045
  • CMRD2465 vs CMRA6035-10
  • CMRD2465 vs CMRA6035
  • CMRD2465 vs CMRA4865-10
  • CMRD2465 vs CMRA4865
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!