CMRD6055
CMRD6055
Active
Description:  SSR RELAY SPST-NO 55A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CMRD6055 Datasheet
History Price: $175.42
In Stock: 26000
CMRD6055 vs CMRA6045
Part No
Series
CMRD60
CMRA60
Packaging
Bulk
Bulk,Box
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
55 A
45 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-