CMRA6045
CMRA6045
Obsolete
Description:  SSR RELAY SPST-NO 45A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CMRA6045 Datasheet
History Price: $152.11
In Stock: 34800
CMRA6045 Specification
Specification
Part No
CMRA6045
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CMRA60
Packaging
Bulk,Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
Voltage - Load
48 V ~ 660 V
Load Current
45 A
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
CMRA6045 PDF Datasheet
CMRA6045 Related Parts
CMRA2435
CMRA2435
Sensata Crydom
SSR RELAY SPST-NO 35A 24-280V
CMRA2435-10
CMRA2435-10
Sensata Crydom
SSR RELAY SPST-NO 35A 24-280V
CMRA2445
CMRA2445
Sensata Crydom
SSR RELAY SPST-NO 45A 24-280V
CMRA2445-10
CMRA2445-10
Sensata Crydom
SSR RELAY SPST-NO 45A 24-280V
CMRA2455
CMRA2455
Sensata Crydom
SSR RELAY SPST-NO 55A 24-280V
CMRA2455-10
CMRA2455-10
Sensata Crydom
SSR RELAY SPST-NO 55A 24-280V
CMRA2465
CMRA2465
Sensata Crydom
SSR RELAY SPST-NO 65A 24-280V
CMRA2465-10
CMRA2465-10
Sensata Crydom
SSR RELAY SPST-NO 65A 24-280V
CMRA4835
CMRA4835
Sensata Crydom
SSR RELAY SPST-NO 35A 48-530V
CMRA4835-10
CMRA4835-10
Sensata Crydom
SSR RELAY SPST-NO 35A 48-530V
CMRA4835E
CMRA4835E
Sensata Crydom
SSR RELAY SPST-NO 35A 48-530V
CMRA4845
CMRA4845
Sensata Crydom
SSR RELAY SPST-NO 45A 48-530V
CMRA6045 Compare Parts
  • CMRA6045 vs CMRD6065
  • CMRA6045 vs CMRD6055P
  • CMRA6045 vs CMRD6055-10
  • CMRA6045 vs CMRD6055
  • CMRA6045 vs CMRD6045P
  • CMRA6045 vs CMRD6045-10
  • CMRA6045 vs CMRD6045
  • CMRA6045 vs CMRD6035-10
  • CMRA6045 vs CMRD6035
  • CMRA6045 vs CMRD4865P-10
  • CMRA6045 vs CMRD4865P
  • CMRA6045 vs CMRD4865-10
  • CMRA6045 vs CMRD4865
  • CMRA6045 vs CMRD4855P
  • CMRA6045 vs CMRD4855-10
  • CMRA6045 vs CMRD4855
  • CMRA6045 vs CMRD4845P
  • CMRA6045 vs CMRD4845-10
  • CMRA6045 vs CMRD4845
  • CMRA6045 vs CMRD4835P
  • CMRA6045 vs CMRD4835-10
  • CMRA6045 vs CMRD4835
  • CMRA6045 vs CMRD2465-10
  • CMRA6045 vs CMRD2465
  • CMRA6045 vs CMRD2455-10
  • CMRA6045 vs CMRD2455
  • CMRA6045 vs CMRD2445P
  • CMRA6045 vs CMRD2445-10
  • CMRA6045 vs CMRD2445
  • CMRA6045 vs CMRD2435-10
  • CMRA6045 vs CMRD2435
  • CMRA6045 vs CMRA6065-10
  • CMRA6045 vs CMRA6065
  • CMRA6045 vs CMRA6055-10
  • CMRA6045 vs CMRA6055
  • CMRA6045 vs CMRA6045-10
  • CMRA6045 vs CMRA6035-10
  • CMRA6045 vs CMRA6035
  • CMRA6045 vs CMRA4865-10
  • CMRA6045 vs CMRA4865
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!