Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Coto Technology CS136
CS136
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:
Coto Technology
Datasheet:
CS136 Datasheet
History Price: $6.21
In Stock: 20880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS136 vs CS124TR
Part No
CS136
CS124TR
Category
Solid State Relays
Solid State Relays
Manufacturer
Coto Technology
Coto Technology
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 40 V
Load Current
2.5 A
3.5 A
Termination Style
140 mOhms
70 mOhms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)