☰
CS136
CS136
Active
Description:  SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:  Coto Technology
Datasheet:   CS136 Datasheet
History Price: $6.21
In Stock: 20880
CS136 Specification
Specification
Part No
CS136
Category
Solid State Relays
Manufacturer
Coto Technology
Series
COTOMOS?
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.37VDC
Voltage - Load
0 V ~ 60 V
Load Current
2.5 A
Termination Style
140 mOhms
Package / Case
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
CS136 PDF Datasheet
CS136 Related Parts
CS124
CS124
Coto Technology
SSR RELAY SPST-NO 3.5A 0-40V
CS124TR
CS124TR
Coto Technology
SSR RELAY SPST-NO 3.5A 0-40V
CS126
CS126
Coto Technology
SSR RELAY SPST-NO 2A 0-40V
CS128
CS128
Coto Technology
SSR RELAY SPST-NO 4.5A 0-40V
CS128TR
CS128TR
Coto Technology
SSR RELAY SPST-NO 4.5A 0-40V
CS130
CS130
Coto Technology
SSR RELAY SPST-NO 120MA 0-400V
CS131
CS131
Coto Technology
SSR RELAY SPST-NO 130MA 0-350V
CS134
CS134
Coto Technology
SSR RELAY SPST-NO 200MA 0-200V
CS135
CS135
Coto Technology
SSR RELAY SPST-NO 100MA 0-80V
CS136HT
CS136HT
Coto Technology
SSR RELAY SPST-NO 2.5A 0-60V
CS136TR
CS136TR
Coto Technology
SSR RELAY SPST-NO 2.5A 0-60V
CS137
CS137
Coto Technology
SSR RELAY SPST-NO 400MA 0-60V
CS136 Compare Parts
  • CS136 vs CS140
  • CS136 vs CS139
  • CS136 vs CS138
  • CS136 vs CS137
  • CS136 vs CS136TR
  • CS136 vs CS136HT
  • CS136 vs CS135
  • CS136 vs CS134
  • CS136 vs CS131
  • CS136 vs CS130
  • CS136 vs CS128TR
  • CS136 vs CS128
  • CS136 vs CS126
  • CS136 vs CS124TR
  • CS136 vs CS124
  • CS136 vs CS130-HC
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.