Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Coto Technology CS136
CS136
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:
Coto Technology
Datasheet:
CS136 Datasheet
History Price: $6.21
In Stock: 20880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS136 vs CS128
Part No
CS136
CS128
Category
Solid State Relays
Solid State Relays
Manufacturer
Coto Technology
Coto Technology
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 40 V
Load Current
2.5 A
4.5 A
Termination Style
140 mOhms
50 mOhms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)