☰
CS136
CS136
Active
Description:  SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:  Coto Technology
Datasheet:   CS136 Datasheet
History Price: $6.21
In Stock: 45640
CS136 vs CS130
Part No
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 400 V
Load Current
2.5 A
120 mA
Termination Style
140 mOhms
30 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)