☰
CS136HT
CS136HT
Active
Description:  SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:  Coto Technology
Datasheet:   CS136HT Datasheet
History Price: $4.43996
In Stock: 14000
CS136HT vs CS136
Part No
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
2.5 A
2.5 A
Termination Style
140 mOhms
140 mOhms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)