☰
CS330
CS330
Obsolete
Description:  SSR RELAY SPST-NO 100MA 0-400V
Manufacturer:  Coto Technology
Datasheet:   CS330 Datasheet
History Price: $5.65
In Stock: 45200
CS330 vs CS331
Part No
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 350 V
Load Current
100 mA
110 mA
Termination Style
30 Ohms
24 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)