☰
CS331
CS331
Obsolete
Description:  SSR RELAY SPST-NO 110MA 0-350V
Manufacturer:  Coto Technology
Datasheet:   CS331 Datasheet
History Price: $6.04
In Stock: 24680
CS331 Specification
Specification
Part No
CS331
Category
Solid State Relays
Manufacturer
Coto Technology
Series
COTOMOS?
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, DC
Voltage - Input
1.37VDC
Voltage - Load
0 V ~ 350 V
Load Current
110 mA
Termination Style
24 Ohms
Package / Case
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
CS331 PDF Datasheet
CS331 Related Parts
CS326
CS326
Coto Technology
SSR RELAY SPST-NO 2A 0-40V
CS326TR
CS326TR
Coto Technology
SSR RELAY SPST-NO 2A 0-40V
CS330
CS330
Coto Technology
SSR RELAY SPST-NO 100MA 0-400V
CS334
CS334
Coto Technology
SSR RELAY SPST-NO 180MA 0-200V
CS335
CS335
Coto Technology
SSR RELAY SPST-NO 80MA 0-80V
CS337
CS337
Coto Technology
SSR RELAY SPST-NO 360MA 0-60V
CS338
CS338
Coto Technology
SSR RELAY SPST-NO 70MA 0-600V
CS348
CS348
Coto Technology
COTO MOSFET - 2 FORM A, 100V, 3.
CS348TR
CS348TR
Coto Technology
COTO MOSFET - 2 FORM A, 100V, 3.
CS331 Compare Parts
  • CS331 vs CS337
  • CS331 vs CS335
  • CS331 vs CS334
  • CS331 vs CS330
  • CS331 vs CS326TR
  • CS331 vs CS326
  • CS331 vs CS348TR
  • CS331 vs CS348
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.