☰
CT331
CT331
Obsolete
Description:  SSR RELAY SPST-NO 110MA 0-350V
Manufacturer:  Coto Technology
Datasheet:   CT331 Datasheet
History Price: $5.91
In Stock: 20480
CT331 vs CT337
Part No
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 60 V
Load Current
110 mA
360 mA
Termination Style
24 Ohms
1.6 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)