☰
CT331
CT331
Obsolete
Description:  SSR RELAY SPST-NO 110MA 0-350V
Manufacturer:  Coto Technology
Datasheet:   CT331 Datasheet
History Price: $5.91
In Stock: 20480
CT331 Specification
Specification
Part No
CT331
Category
Solid State Relays
Manufacturer
Coto Technology
Series
COTOMOS?
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, DC
Voltage - Input
1.37VDC
Voltage - Load
0 V ~ 350 V
Load Current
110 mA
Termination Style
24 Ohms
Package / Case
PC Pin
Supplier Device Package
8-DIP (0.300", 7.62mm)
CT331 PDF Datasheet
CT331 Related Parts
CT326
CT326
Coto Technology
SSR RELAY SPST-NO 2A 0-40V
CT330
CT330
Coto Technology
SSR RELAY SPST-NO 100MA 0-400V
CT334
CT334
Coto Technology
SSR RELAY SPST-NO 180MA 0-200V
CT335
CT335
Coto Technology
SSR RELAY SPST-NO 80MA 0-80V
CT337
CT337
Coto Technology
SSR RELAY SPST-NO 360MA 0-60V
CT338
CT338
Coto Technology
SSR RELAY SPST-NO 70MA 0-600V
CT337-H
CT337-H
Coto Technology
COTO MOSFET - 2 FORM A THRU HOLE
CT331 Compare Parts
  • CT331 vs CT337
  • CT331 vs CT335
  • CT331 vs CT334
  • CT331 vs CT330
  • CT331 vs CT326
  • CT331 vs CT337-H
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you