☰
CT337
CT337
Obsolete
Description:  SSR RELAY SPST-NO 360MA 0-60V
Manufacturer:  Coto Technology
Datasheet:   CT337 Datasheet
History Price: $5.79
In Stock: 6020
CT337 vs CT331
Part No
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 350 V
Load Current
360 mA
110 mA
Termination Style
1.6 Ohms
24 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)