Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom D1D12K
D1D12K
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 12A 1-150V
Manufacturer:
Sensata Crydom
Datasheet:
D1D12K Datasheet
History Price: $85.38
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D1D12K vs D1D07L
Part No
D1D12K
D1D07L
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
1-DC
1-DCL
Packaging
Bulk,Box
Bulk
Status
Active
Last Time Buy
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
1 V ~ 150 V
0 V ~ 100 V
Load Current
0:00:00
7:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-