D1D07L
D1D07L
Last Time Buy
Description:  SSR RELAY SPST-NO 7A 0-100V
Manufacturer:  Sensata Crydom
Datasheet:   D1D07L Datasheet
History Price: $81.43
In Stock: 36800
D1D07L Specification
Specification
Part No
D1D07L
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
1-DCL
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
3.5 ~ 32VDC
Voltage - Load
0 V ~ 100 V
Load Current
7:00:00
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
D1D07L PDF Datasheet
D1D07L Related Parts
D1D07
D1D07
Sensata Crydom
SSR RELAY SPST-NO 7A 0-100V
D1D07K
D1D07K
Sensata Crydom
SSR RELAY SPST-NO 7A 1-100V
D1D100
D1D100
Sensata Crydom
SSR RELAY SPST-NO 100A 0-100V
D1D12
D1D12
Sensata Crydom
SSR RELAY SPST-NO 12A 0-100V
D1D12K
D1D12K
Sensata Crydom
SSR RELAY SPST-NO 12A 1-150V
D1D12L
D1D12L
Sensata Crydom
SSR RELAY SPST-NO 12A 0-100V
D1D20
D1D20
Sensata Crydom
SSR RELAY SPST-NO 20A 0-100V
D1D20K
D1D20K
Sensata Crydom
SSR RELAY SPST-NO 20A 1-100V
D1D20L
D1D20L
Sensata Crydom
SSR RELAY SPST-NO 20A 0-100V
D1D40
D1D40
Sensata Crydom
SSR RELAY SPST-NO 40A 0-100V
D1D40K
D1D40K
Sensata Crydom
SSR RELAY SPST-NO 40A 0-100V
D1D40L
D1D40L
Sensata Crydom
SSR RELAY SPST-NO 40A 0-100V
D1D07L Compare Parts
  • D1D07L vs D1D60K
  • D1D07L vs D1D60
  • D1D07L vs D1D40LK
  • D1D07L vs D1D40L
  • D1D07L vs D1D40K
  • D1D07L vs D1D40
  • D1D07L vs D1D20L
  • D1D07L vs D1D20K
  • D1D07L vs D1D20
  • D1D07L vs D1D12L
  • D1D07L vs D1D12K
  • D1D07L vs D1D12
  • D1D07L vs D1D100
  • D1D07L vs D1D07K
  • D1D07L vs D1D07
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.