D31A5100
D31A5100
Active
Description:  REED RELAY 1A/12V
Manufacturer:  Celduc Inc
Datasheet:   D31A5100 Datasheet
History Price: $4.92676
In Stock: 27600
D31A5100 vs D31C7110
Part No
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
500 mA
250 mA
Switching Voltage
100VDC - Max
100VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
-
Diode
Features
PC Pin
PC Pin
Termination Style
-
-
Seal Rating
9 VDC
18 VDC
Must Operate Voltage
1 VDC
2 VDC
Must Release Voltage
1 ms
1.5 ms
Operate Time
50 ?s
2 ms
Release Time
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Rhodium (Rh)
Rhodium (Rh)
Contact Material
12 mA
11.2 mA