D31A5100
D31A5100
Active
Description:  REED RELAY 1A/12V
Manufacturer:  Celduc Inc
Datasheet:   D31A5100 Datasheet
History Price: $4.92676
In Stock: 27600
D31A5100 Specification
Specification
Part No
D31A5100
Category
Reed Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
Switching Voltage
100VDC - Max
Coil Current
Non Latching
Coil Type
-
Features
PC Pin
Termination Style
-
Seal Rating
9 VDC
Must Operate Voltage
1 VDC
Must Release Voltage
1 ms
Operate Time
50 ?s
Release Time
-40℃ ~ 70℃
Operating Temperature
Rhodium (Rh)
Contact Material
12 mA
D31A5100 Related Parts
D31A3100
D31A3100
Celduc Inc
REED RELAY 1A/5V
D31A7100
D31A7100
Celduc Inc
REED RELAY 1A/24V
D31A3110
D31A3110
Celduc Inc
REED RELAY 1A/5V/DIODE
D31A7110
D31A7110
Celduc Inc
REED RELAY 1A/24V/DIODE
D31B3100
D31B3100
Celduc Inc
REED RELAY 1B/5V
D31B5100
D31B5100
Celduc Inc
REED RELAY 1B/12V
D31C2100
D31C2100
Celduc Inc
REED RELAY 1C/5V
D31C2110
D31C2110
Celduc Inc
REED RELAY 1C/5V/DIODE
D31C5100
D31C5100
Celduc Inc
REED RELAY 1C/12V
D31C5110
D31C5110
Celduc Inc
REED RELAY 1C/12V/DIODE
D31C7100
D31C7100
Celduc Inc
REED RELAY 1C/24V
D31C7110
D31C7110
Celduc Inc
REED RELAY 1C/24V/DIODE
D31A5100 Compare Parts
  • D31A5100 vs D31A3100
  • D31A5100 vs D31C7110
  • D31A5100 vs D31C7100
  • D31A5100 vs D31C5110
  • D31A5100 vs D31C5100
  • D31A5100 vs D31C2110
  • D31A5100 vs D31C2100
  • D31A5100 vs D31B5100
  • D31A5100 vs D31B3100
  • D31A5100 vs D31A7110
  • D31A5100 vs D31A3110
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.