Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity D3402
D3402
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM DPDT 2A 4.5V
Manufacturer:
TE Connectivity
Datasheet:
D3402 Datasheet
History Price: Obsolete
In Stock: 31040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D3402 vs D3421
Part No
D3402
D3421
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
FT2, AXICOM
FT2, AXICOM
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
4.5VDC
3VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
66.7 mA
66.7 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
3.38 VDC
2.25 VDC
Must Release Voltage
0.45 VDC
0.3 VDC
Operate Time
5 ms
5 ms
Release Time
5 ms
5 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
Telecom