☰
D3402
D3402
Obsolete
Description:  RELAY TELECOM DPDT 2A 4.5V
Manufacturer:  TE Connectivity
Datasheet:   D3402 Datasheet
History Price: Obsolete
In Stock: 31040
D3402 Specification
Specification
Part No
D3402
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
FT2, AXICOM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
4.5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
250VAC, 220VDC - Max
Coil Current
66.7 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
3.38 VDC
Must Release Voltage
0.45 VDC
Operate Time
5 ms
Release Time
5 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
D3402 PDF Datasheet
D3402 Related Parts
D3423
D3423
TE Connectivity
RELAY TELECOM DPDT 2A 5V
D3401
D3401
TE Connectivity
RELAY TELECOM DPDT 2A 3V
D3403
D3403
TE Connectivity
RELAY TELECOM DPDT 2A 5V
D3404
D3404
TE Connectivity
RELAY TELECOM DPDT 2A 6V
D3405
D3405
TE Connectivity
RELAY TELECOM DPDT 2A 9V
D3406
D3406
TE Connectivity
RELAY TELECOM DPDT 2A 12V
D3407
D3407
TE Connectivity
RELAY TELECOM DPDT 2A 24V
D3408
D3408
TE Connectivity
RELAY TELECOM DPDT 2A 48V
D3421
D3421
TE Connectivity
RELAY TELECOM DPDT 2A 3V
D3422
D3422
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
D3424
D3424
TE Connectivity
RELAY TELECOM DPDT 2A 6V
D3425
D3425
TE Connectivity
RELAY TELECOM DPDT 2A 9V
D3402 Compare Parts
  • D3402 vs D3426
  • D3402 vs D3425
  • D3402 vs D3424
  • D3402 vs D3422
  • D3402 vs D3421
  • D3402 vs D3408
  • D3402 vs D3407
  • D3402 vs D3406
  • D3402 vs D3405
  • D3402 vs D3404
  • D3402 vs D3403
  • D3402 vs D3401
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.