D53TP50CH
D53TP50CH
Active
Description:  SSR RELAY 3PST-NO 50A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   D53TP50CH Datasheet
History Price: $289.33
In Stock: 10000
D53TP50CH vs D53TP50C-10
Series
53TP
53TP
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
50 A
50 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Module
Module