Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom D53TP50CH
D53TP50CH
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 50A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
D53TP50CH Datasheet
History Price: $289.33
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D53TP50CH Specification
Specification
Part No
D53TP50CH
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
53TP
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
Load Current
50 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Module
D53TP50CH PDF Datasheet
D53TP50CH Datasheet
Click and Download: D53TP50CH Datasheet
D53TP50CH Related Parts
D53DP25D
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53DP50D
Sensata Crydom
SSR RELAY 3PST-NO 50A 48-530V
D53RV25C
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53RV25CH
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53RV50C
Sensata Crydom
SSR RELAY 3PST-NO 50A 48-530V
D53RV50CH
Sensata Crydom
SSR RELAY 3PST-NO 50A 48-530V
D53TP25C
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53TP25C-10
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53TP25CH
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53TP25CH-10
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53TP25D
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53TP25D-10
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53TP50CH Compare Parts
D53TP50CH vs D53TP50DH-10
D53TP50CH vs D53TP50DH
D53TP50CH vs D53TP50D-10
D53TP50CH vs D53TP50D
D53TP50CH vs D53TP50CH-10
D53TP50CH vs D53TP50C-10
D53TP50CH vs D53TP50C
D53TP50CH vs D53TP25DH-10
D53TP50CH vs D53TP25DH
D53TP50CH vs D53TP25D-10
D53TP50CH vs D53TP25D
D53TP50CH vs D53TP25CH-10
D53TP50CH vs D53TP25CH
D53TP50CH vs D53TP25C-10
D53TP50CH vs D53TP25C
D53TP50CH vs D53RV50CH
D53TP50CH vs D53RV50C
D53TP50CH vs D53RV25CH
D53TP50CH vs D53RV25C
D53TP50CH vs D53DP50D
D53TP50CH vs D53DP25D
D53TP50CH vs D53DP50D-10
D53TP50CH vs D53DP25D-10
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.