DC200A10CH
DC200A10CH
Obsolete
Description:  SSR RELAY SPST-NO 10A 1-150V
Manufacturer:  Sensata Crydom
Datasheet:   DC200A10CH Datasheet
History Price: Obsolete
In Stock: 34000
DC200A10CH vs DC200A10C
Series
DC
PowerPlus DC
Packaging
Bulk
Bulk,Box
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
90 ~ 140VAC
90 ~ 140VAC
Voltage - Load
1 V ~ 150 V
1 V ~ 150 V
Load Current
10:00:00
10:00:00
Termination Style
66 mOhms
40 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
-
Hockey Puck