DC200A10CH
DC200A10CH
Obsolete
Description:  SSR RELAY SPST-NO 10A 1-150V
Manufacturer:  Sensata Crydom
Datasheet:   DC200A10CH Datasheet
History Price: Obsolete
In Stock: 34000
DC200A10CH Specification
Specification
Part No
DC200A10CH
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
DC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
90 ~ 140VAC
Voltage - Load
1 V ~ 150 V
Load Current
10:00:00
Termination Style
66 mOhms
Package / Case
Screw Terminal
Supplier Device Package
-
DC200A10CH PDF Datasheet
DC200A10CH Related Parts
DC200A10
DC200A10
Sensata Crydom
SSR RELAY SPST-NO 10A 1-150V
DC200A10C
DC200A10C
Sensata Crydom
SSR RELAY SPST-NO 10A 1-150V
DC200A20
DC200A20
Sensata Crydom
SSR RELAY SPST-NO 20A 1-150V
DC200A20C
DC200A20C
Sensata Crydom
SSR RELAY SPST-NO 20A 1-150V
DC200A40C
DC200A40C
Sensata Crydom
SSR RELAY SPST-NO 40A 1-150V
DC200D10
DC200D10
Sensata Crydom
SSR RELAY SPST-NO 10A 1-150V
DC200D10C
DC200D10C
Sensata Crydom
SSR RELAY SPST-NO 10A 1-150V
DC200D20
DC200D20
Sensata Crydom
SSR RELAY SPST-NO 20A 1-150V
DC200D20C
DC200D20C
Sensata Crydom
SSR RELAY SPST-NO 20A 1-150V
DC200D20CH
DC200D20CH
Sensata Crydom
SSR RELAY SPST-NO 20A 1-200V
DC200D40
DC200D40
Sensata Crydom
SSR RELAY SPST-NO 40A 1-150V
DC200D40C
DC200D40C
Sensata Crydom
SSR RELAY SPST-NO 40A 1-150V
DC200A10CH Compare Parts
  • DC200A10CH vs DC200D60
  • DC200A10CH vs DC200D40C
  • DC200A10CH vs DC200D40
  • DC200A10CH vs DC200D20CH
  • DC200A10CH vs DC200D20C
  • DC200A10CH vs DC200D20
  • DC200A10CH vs DC200D10C
  • DC200A10CH vs DC200D10
  • DC200A10CH vs DC200A40C
  • DC200A10CH vs DC200A20C
  • DC200A10CH vs DC200A20
  • DC200A10CH vs DC200A10C
  • DC200A10CH vs DC200A10
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!