Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DC200A10CH
DC200A10CH
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 1-150V
Manufacturer:
Sensata Crydom
Datasheet:
DC200A10CH Datasheet
History Price: Obsolete
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC200A10CH vs DC200D20C
Part No
DC200A10CH
DC200D20C
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DC
PowerPlus DC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
90 ~ 140VAC
4 ~ 32VDC
Voltage - Load
1 V ~ 150 V
1 V ~ 150 V
Load Current
10:00:00
20 A
Termination Style
66 mOhms
39 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
-
Hockey Puck