DRA-CN048D05
DRA-CN048D05
Active
Description:  SSR RELAY SPST-NO 100MA 0-48V
Manufacturer:  Sensata Crydom
History Price: $47.95
In Stock: 3200
DRA-CN048D05 vs DRA-CN240A05
Series
DRACN
DRACN
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
3 ~ 12VDC
3 ~ 12VDC
Voltage - Load
0 V ~ 48 V
24 V ~ 250 V
Load Current
100 mA
2:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-