DRA-CN048D05
DRA-CN048D05
Active
Description:  SSR RELAY SPST-NO 100MA 0-48V
Manufacturer:  Sensata Crydom
History Price: $47.95
In Stock: 3200
DRA-CN048D05 Specification
Specification
Part No
DRA-CN048D05
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
DRACN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
3 ~ 12VDC
Voltage - Load
0 V ~ 48 V
Load Current
100 mA
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
DRA-CN048D05 PDF Datasheet
DRA-CN048D05 Related Parts
DRA1-CMX100D10
DRA1-CMX100D10
Sensata Crydom
SSR RELAY SPST-NO 8A 1-100V
DRA1-CMX100D6
DRA1-CMX100D6
Sensata Crydom
SSR RELAY SPST-NO 6A 1-100V
DRA1-CMX200D3
DRA1-CMX200D3
Sensata Crydom
SSR RELAY SPST-NO 3A 1-200V
DRA1-CMX60D10
DRA1-CMX60D10
Sensata Crydom
SSR RELAY SPST-NO 8A 1-60V
DRA1-CMX60D5
DRA1-CMX60D5
Sensata Crydom
SSR RELAY SPST-NO 5A 1-60V
DRA1-CMXE100D10
DRA1-CMXE100D10
Sensata Crydom
SSR RELAY SPST-NO 8A 1-100V
DRA1-CMXE100D6
DRA1-CMXE100D6
Sensata Crydom
SSR RELAY SPST-NO 6A 1-100V
DRA1-CMXE200D3
DRA1-CMXE200D3
Sensata Crydom
SSR RELAY SPST-NO 3A 1-200V
DRA1-CMXE60D10
DRA1-CMXE60D10
Sensata Crydom
SSR RELAY SPST-NO 8A 1-60V
DRA1-CMXE60D5
DRA1-CMXE60D5
Sensata Crydom
SSR RELAY SPST-NO 5A 1-60V
DRA1-CX240A5
DRA1-CX240A5
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
DRA1-CX240A5R
DRA1-CX240A5R
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
DRA-CN048D05 Compare Parts
  • DRA-CN048D05 vs DRA-CN240A05
  • DRA-CN048D05 vs DRA-CN048D240
  • DRA-CN048D05 vs DRA-CN048D24
  • DRA-CN048D05 vs DRA-CN048D120
  • DRA-CN048D05 vs DRA-CN024D240
  • DRA-CN048D05 vs DRA-CN024D24
  • DRA-CN048D05 vs DRA-CN024D120
  • DRA-CN048D05 vs DRA-CN024D05
  • DRA-CN048D05 vs DRA4-MCXE240D5
  • DRA-CN048D05 vs DRA4-MCX240D5
  • DRA-CN048D05 vs DRA4-CXE240D5
  • DRA-CN048D05 vs DRA4-CX240D5
  • DRA-CN048D05 vs DRA4-CMXE200D3
  • DRA-CN048D05 vs DRA4-CMXE100D10
  • DRA-CN048D05 vs DRA4-CMX200D3
  • DRA-CN048D05 vs DRA4-CMX100D10
  • DRA-CN048D05 vs DRA3P48E4R2
  • DRA-CN048D05 vs DRA3P48E42
  • DRA-CN048D05 vs DRA3P48E2R2
  • DRA-CN048D05 vs DRA3P48E22
  • DRA-CN048D05 vs DRA3P48D4R2
  • DRA-CN048D05 vs DRA3P48D42
  • DRA-CN048D05 vs DRA3P48D2R2
  • DRA-CN048D05 vs DRA3P48D22
  • DRA-CN048D05 vs DRA3P48C4R2
  • DRA-CN048D05 vs DRA3P48C42
  • DRA-CN048D05 vs DRA3P48C2R2
  • DRA-CN048D05 vs DRA3P48C22
  • DRA-CN048D05 vs DRA3P48B4R2
  • DRA-CN048D05 vs DRA3P48B42
  • DRA-CN048D05 vs DRA3P48B2R2
  • DRA-CN048D05 vs DRA3P48B22
  • DRA-CN048D05 vs DRA3P48A4R2
  • DRA-CN048D05 vs DRA3P48A42
  • DRA-CN048D05 vs DRA3P48A2R2
  • DRA-CN048D05 vs DRA3P48A22
  • DRA-CN048D05 vs DRA1-SPFE380D25
  • DRA-CN048D05 vs DRA1-SPFE240D25R
  • DRA-CN048D05 vs DRA1-SPFE240D25
  • DRA-CN048D05 vs DRA1-SPFE240A25
  • DRA-CN048D05 FAQ
    Q1: What is the Sensata Crydom DRA-CN048D05?
    A1: The Sensata Crydom DRA-CN048D05 is a solid-state relay (SSR) designed for controlling AC loads, offering zero-crossing detection to minimize electrical noise and reduce switching surges.

    Q2: What is the input voltage range of the Sensata Crydom DRA-CN048D05?
    A2: The Sensata Crydom DRA-CN048D05 has an input voltage range of 3 to 32VDC, which is suitable for various low-voltage control circuits.

    Q3: What is the output voltage range of the Sensata Crydom DRA-CN048D05?
    A3: The output voltage range of the Sensata Crydom DRA-CN048D05 is 48-480VAC, making it ideal for controlling medium to high-voltage AC loads.

    Q4: What is the maximum load current supported by the Sensata Crydom DRA-CN048D05?
    A4: The Sensata Crydom DRA-CN048D05 can support a maximum load current of 5A at 48-480VAC, making it suitable for various industrial and commercial applications.

    Q5: Does the Sensata Crydom DRA-CN048D05 provide zero-crossing detection?
    A5: Yes, the Sensata Crydom DRA-CN048D05 provides zero-crossing detection, which helps to reduce inrush current and electrical noise during switching.

    Q6: What is the typical response time of the Sensata Crydom DRA-CN048D05?
    A6: The Sensata Crydom DRA-CN048D05 has a typical response time of less than 1 millisecond, providing fast and efficient switching.

    Q7: Is the Sensata Crydom DRA-CN048D05 compatible with both AC and DC control signals?
    A7: No, the Sensata Crydom DRA-CN048D05 is designed for use with DC control signals only, making it suitable for low-voltage control circuits.

    Q8: What is the mounting type of the Sensata Crydom DRA-CN048D05?
    A8: The Sensata Crydom DRA-CN048D05 is designed for PCB (Printed Circuit Board) mounting, allowing for easy integration into electronic systems.

    Q9: What are the operating temperature limits of the Sensata Crydom DRA-CN048D05?
    A9: The Sensata Crydom DRA-CN048D05 operates within a temperature range of -30°C to +80°C, making it suitable for a wide range of industrial environments.

    Q10: Does the Sensata Crydom DRA-CN048D05 require heat sinking?
    A10: While the Sensata Crydom DRA-CN048D05 does not require a heat sink under typical operating conditions, additional cooling may be necessary for high-current or high-temperature environments.

    Q11: What is the isolation voltage of the Sensata Crydom DRA-CN048D05?
    A11: The Sensata Crydom DRA-CN048D05 has an isolation voltage of 2500VAC, providing safe electrical isolation between the input and output.

    Q12: Can the Sensata Crydom DRA-CN048D05 be used for controlling motors?
    A12: Yes, the Sensata Crydom DRA-CN048D05 can be used to control motors, as it supports AC load switching and provides zero-crossing detection to minimize electrical noise and inrush current.

    Q13: What is the mounting configuration of the Sensata Crydom DRA-CN048D05?
    A13: The Sensata Crydom DRA-CN048D05 is typically mounted using through-hole pins for PCB integration.

    Q14: How does the Sensata Crydom DRA-CN048D05 compare to mechanical relays?
    A14: Unlike mechanical relays, the Sensata Crydom DRA-CN048D05 is a solid-state relay with no moving parts, offering higher reliability, faster switching, and a longer lifespan.

    Q15: What is the control input current of the Sensata Crydom DRA-CN048D05?
    A15: The control input current for the Sensata Crydom DRA-CN048D05 is typically around 5mA at 5VDC, depending on the control voltage applied.

    Q16: Does the Sensata Crydom DRA-CN048D05 provide protection against overvoltage?
    A16: Yes, the Sensata Crydom DRA-CN048D05 includes built-in protection features such as overvoltage and overcurrent protection, ensuring the safety and reliability of the relay in harsh conditions.

    Q17: What is the input control signal type for the Sensata Crydom DRA-CN048D05?
    A17: The Sensata Crydom DRA-CN048D05 accepts a DC input control signal, which can be sourced from microcontrollers, PLCs, or other low-voltage logic circuits.

    Q18: Can the Sensata Crydom DRA-CN048D05 be used in outdoor environments?
    A18: While the Sensata Crydom DRA-CN048D05 is designed for industrial applications, it should be protected from direct exposure to outdoor elements. It is recommended to use it in enclosures when used outdoors.

    Q19: How does the Sensata Crydom DRA-CN048D05 reduce electrical noise?
    A19: The Sensata Crydom DRA-CN048D05 incorporates zero-crossing detection and solid-state switching, which helps reduce electrical noise and transient spikes often associated with mechanical relays.

    Q20: Where can I find more detailed technical information for the Sensata Crydom DRA-CN048D05?
    A20: Detailed technical information, including the datasheet and application notes for the Sensata Crydom DRA-CN048D05, can be found on the official Sensata website or through authorized distributors.
    Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!