Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DRA-CN048D05
DRA-CN048D05
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 0-48V
Manufacturer:
Sensata Crydom
Datasheet:
DRA-CN048D05 Datasheet
History Price: $47.95
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRA-CN048D05 vs DRA1-SPFE380D25
Part No
DRA-CN048D05
DRA1-SPFE380D25
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DRACN
DRA
Packaging
Bulk
Bulk
Status
Active
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
3 ~ 12VDC
15 ~ 32VDC
Voltage - Load
0 V ~ 48 V
48 V ~ 530 V
Load Current
100 mA
8:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-