DRA-CN048D05
DRA-CN048D05
Active
Description:  SSR RELAY SPST-NO 100MA 0-48V
Manufacturer:  Sensata Crydom
History Price: $47.95
In Stock: 3200
DRA-CN048D05 vs DRA3P48C42
Series
DRACN
DRA3P
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
3 ~ 12VDC
36 ~ 60VAC
Voltage - Load
0 V ~ 48 V
48 V ~ 510 V
Load Current
100 mA
4.2 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-