DRA1-CMXE100D6
DRA1-CMXE100D6
Active
Description:  SSR RELAY SPST-NO 6A 1-100V
Manufacturer:  Sensata Crydom
History Price: $102.26
In Stock: 20800
DRA1-CMXE100D6 vs DRA3P48E42
Series
DRA
DRA3P
Packaging
Bulk,Box
Bulk,Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
20 ~ 28VDC
18 ~ 28VDC
Voltage - Load
1 V ~ 100 V
48 V ~ 510 V
Load Current
6:00:00
4.2 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-