DRA1-CMXE100D6
DRA1-CMXE100D6
Active
Description:  SSR RELAY SPST-NO 6A 1-100V
Manufacturer:  Sensata Crydom
History Price: $102.26
In Stock: 20800
DRA1-CMXE100D6 Specification
Specification
Part No
DRA1-CMXE100D6
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
DRA
Packaging
Bulk,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
20 ~ 28VDC
Voltage - Load
1 V ~ 100 V
Load Current
6:00:00
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
DRA1-CMXE100D6 PDF Datasheet
DRA1-CMXE100D6 Related Parts
DRA1-CMX100D10
DRA1-CMX100D10
Sensata Crydom
SSR RELAY SPST-NO 8A 1-100V
DRA1-CMX100D6
DRA1-CMX100D6
Sensata Crydom
SSR RELAY SPST-NO 6A 1-100V
DRA1-CMX200D3
DRA1-CMX200D3
Sensata Crydom
SSR RELAY SPST-NO 3A 1-200V
DRA1-CMX60D10
DRA1-CMX60D10
Sensata Crydom
SSR RELAY SPST-NO 8A 1-60V
DRA1-CMX60D5
DRA1-CMX60D5
Sensata Crydom
SSR RELAY SPST-NO 5A 1-60V
DRA1-CMXE100D10
DRA1-CMXE100D10
Sensata Crydom
SSR RELAY SPST-NO 8A 1-100V
DRA1-CMXE200D3
DRA1-CMXE200D3
Sensata Crydom
SSR RELAY SPST-NO 3A 1-200V
DRA1-CMXE60D10
DRA1-CMXE60D10
Sensata Crydom
SSR RELAY SPST-NO 8A 1-60V
DRA1-CMXE60D5
DRA1-CMXE60D5
Sensata Crydom
SSR RELAY SPST-NO 5A 1-60V
DRA1-CX240A5
DRA1-CX240A5
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
DRA1-CX240A5R
DRA1-CX240A5R
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
DRA1-CX240D5
DRA1-CX240D5
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
DRA1-CMXE100D6 Compare Parts
  • DRA1-CMXE100D6 vs DRA-CN240A05
  • DRA1-CMXE100D6 vs DRA-CN048D240
  • DRA1-CMXE100D6 vs DRA-CN048D24
  • DRA1-CMXE100D6 vs DRA-CN048D120
  • DRA1-CMXE100D6 vs DRA-CN048D05
  • DRA1-CMXE100D6 vs DRA-CN024D240
  • DRA1-CMXE100D6 vs DRA-CN024D24
  • DRA1-CMXE100D6 vs DRA-CN024D120
  • DRA1-CMXE100D6 vs DRA-CN024D05
  • DRA1-CMXE100D6 vs DRA4-MCXE240D5
  • DRA1-CMXE100D6 vs DRA4-MCX240D5
  • DRA1-CMXE100D6 vs DRA4-CXE240D5
  • DRA1-CMXE100D6 vs DRA4-CX240D5
  • DRA1-CMXE100D6 vs DRA4-CMXE200D3
  • DRA1-CMXE100D6 vs DRA4-CMXE100D10
  • DRA1-CMXE100D6 vs DRA4-CMX200D3
  • DRA1-CMXE100D6 vs DRA4-CMX100D10
  • DRA1-CMXE100D6 vs DRA3P48E4R2
  • DRA1-CMXE100D6 vs DRA3P48E42
  • DRA1-CMXE100D6 vs DRA3P48E2R2
  • DRA1-CMXE100D6 vs DRA3P48E22
  • DRA1-CMXE100D6 vs DRA3P48D4R2
  • DRA1-CMXE100D6 vs DRA3P48D42
  • DRA1-CMXE100D6 vs DRA3P48D2R2
  • DRA1-CMXE100D6 vs DRA3P48D22
  • DRA1-CMXE100D6 vs DRA3P48C4R2
  • DRA1-CMXE100D6 vs DRA3P48C42
  • DRA1-CMXE100D6 vs DRA3P48C2R2
  • DRA1-CMXE100D6 vs DRA3P48C22
  • DRA1-CMXE100D6 vs DRA3P48B4R2
  • DRA1-CMXE100D6 vs DRA3P48B42
  • DRA1-CMXE100D6 vs DRA3P48B2R2
  • DRA1-CMXE100D6 vs DRA3P48B22
  • DRA1-CMXE100D6 vs DRA3P48A4R2
  • DRA1-CMXE100D6 vs DRA3P48A42
  • DRA1-CMXE100D6 vs DRA3P48A2R2
  • DRA1-CMXE100D6 vs DRA3P48A22
  • DRA1-CMXE100D6 vs DRA1-SPFE380D25
  • DRA1-CMXE100D6 vs DRA1-SPFE240D25R
  • DRA1-CMXE100D6 vs DRA1-SPFE240D25
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…