DRA1-CMXE200D3
DRA1-CMXE200D3
Active
Description:  SSR RELAY SPST-NO 3A 1-200V
Manufacturer:  Sensata Crydom
History Price: $91.55
In Stock: 37200
DRA1-CMXE200D3 vs DRA-CN048D05
Series
DRA
DRACN
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
20 ~ 28VDC
3 ~ 12VDC
Voltage - Load
1 V ~ 200 V
0 V ~ 48 V
Load Current
3:00:00
100 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-