DRA4-CMXE100D10
DRA4-CMXE100D10
Active
Description:  SSR RELAY SPST-NO 8A 1-100V
Manufacturer:  Sensata Crydom
History Price: $349.25125
In Stock: 22800
DRA4-CMXE100D10 vs DRA3P48C22
Series
DRA
DRA3P
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A) x 4
3PST-NO (3 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
20 ~ 28VDC
36 ~ 60VAC
Voltage - Load
1 V ~ 100 V
48 V ~ 510 V
Load Current
8:00:00
2.4 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-