DRA3P48C22
DRA3P48C22
Active
Description:  SSR RELAY 3PST-NO 2.4A 48-510V
Manufacturer:  Sensata Crydom
Datasheet:   DRA3P48C22 Datasheet
History Price: $74.95
In Stock: 43200
DRA3P48C22 Specification
Specification
Part No
DRA3P48C22
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
DRA3P
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
Voltage - Input
36 ~ 60VAC
Voltage - Load
48 V ~ 510 V
Load Current
2.4 A
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
DRA3P48C22 PDF Datasheet
DRA3P48C22 Related Parts
DRA1-CMX100D10
DRA1-CMX100D10
Sensata Crydom
SSR RELAY SPST-NO 8A 1-100V
DRA1-CMX100D6
DRA1-CMX100D6
Sensata Crydom
SSR RELAY SPST-NO 6A 1-100V
DRA1-CMX200D3
DRA1-CMX200D3
Sensata Crydom
SSR RELAY SPST-NO 3A 1-200V
DRA1-CMX60D10
DRA1-CMX60D10
Sensata Crydom
SSR RELAY SPST-NO 8A 1-60V
DRA1-CMX60D5
DRA1-CMX60D5
Sensata Crydom
SSR RELAY SPST-NO 5A 1-60V
DRA1-CMXE100D10
DRA1-CMXE100D10
Sensata Crydom
SSR RELAY SPST-NO 8A 1-100V
DRA1-CMXE100D6
DRA1-CMXE100D6
Sensata Crydom
SSR RELAY SPST-NO 6A 1-100V
DRA1-CMXE200D3
DRA1-CMXE200D3
Sensata Crydom
SSR RELAY SPST-NO 3A 1-200V
DRA1-CMXE60D10
DRA1-CMXE60D10
Sensata Crydom
SSR RELAY SPST-NO 8A 1-60V
DRA1-CMXE60D5
DRA1-CMXE60D5
Sensata Crydom
SSR RELAY SPST-NO 5A 1-60V
DRA1-CX240A5
DRA1-CX240A5
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
DRA1-CX240A5R
DRA1-CX240A5R
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
DRA3P48C22 Compare Parts
  • DRA3P48C22 vs DRA-CN240A05
  • DRA3P48C22 vs DRA-CN048D240
  • DRA3P48C22 vs DRA-CN048D24
  • DRA3P48C22 vs DRA-CN048D120
  • DRA3P48C22 vs DRA-CN048D05
  • DRA3P48C22 vs DRA-CN024D240
  • DRA3P48C22 vs DRA-CN024D24
  • DRA3P48C22 vs DRA-CN024D120
  • DRA3P48C22 vs DRA-CN024D05
  • DRA3P48C22 vs DRA4-MCXE240D5
  • DRA3P48C22 vs DRA4-MCX240D5
  • DRA3P48C22 vs DRA4-CXE240D5
  • DRA3P48C22 vs DRA4-CX240D5
  • DRA3P48C22 vs DRA4-CMXE200D3
  • DRA3P48C22 vs DRA4-CMXE100D10
  • DRA3P48C22 vs DRA4-CMX200D3
  • DRA3P48C22 vs DRA4-CMX100D10
  • DRA3P48C22 vs DRA3P48E4R2
  • DRA3P48C22 vs DRA3P48E42
  • DRA3P48C22 vs DRA3P48E2R2
  • DRA3P48C22 vs DRA3P48E22
  • DRA3P48C22 vs DRA3P48D4R2
  • DRA3P48C22 vs DRA3P48D42
  • DRA3P48C22 vs DRA3P48D2R2
  • DRA3P48C22 vs DRA3P48D22
  • DRA3P48C22 vs DRA3P48C4R2
  • DRA3P48C22 vs DRA3P48C42
  • DRA3P48C22 vs DRA3P48C2R2
  • DRA3P48C22 vs DRA3P48B4R2
  • DRA3P48C22 vs DRA3P48B42
  • DRA3P48C22 vs DRA3P48B2R2
  • DRA3P48C22 vs DRA3P48B22
  • DRA3P48C22 vs DRA3P48A4R2
  • DRA3P48C22 vs DRA3P48A42
  • DRA3P48C22 vs DRA3P48A2R2
  • DRA3P48C22 vs DRA3P48A22
  • DRA3P48C22 vs DRA1-SPFE380D25
  • DRA3P48C22 vs DRA1-SPFE240D25R
  • DRA3P48C22 vs DRA1-SPFE240D25
  • DRA3P48C22 vs DRA1-SPFE240A25
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!