Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Sensata Crydom DRC3P48D420
DRC3P48D420
Active
Contactors (Solid State)
Description:
480V 5A 24VAC/DC 2NO ZC 3L
Manufacturer:
Sensata Crydom
Datasheet:
DRC3P48D420 Datasheet
History Price: $129.3
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRC3P48D420 vs DRC3P48D4002
Part No
DRC3P48D420
DRC3P48D4002
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Sensata Crydom
Sensata Crydom
Series
Solicon DRC
Solicon DRC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
5:00:00
7.6 A
Voltage - Input
18 ~ 30VAC/DC
18 ~ 30VAC/DC
Voltage - Load
48 ~ 530V
48 ~ 530V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module