DRC3P48D420
DRC3P48D420
Active
Description:  480V 5A 24VAC/DC 2NO ZC 3L
Manufacturer:  Sensata Crydom
Datasheet:   DRC3P48D420 Datasheet
History Price: $129.3
In Stock: 36800
DRC3P48D420 Specification
Specification
Part No
DRC3P48D420
Category
Contactors (Solid State)
Manufacturer
Sensata Crydom
Series
Solicon DRC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
Load Current
5:00:00
Voltage - Input
18 ~ 30VAC/DC
Voltage - Load
48 ~ 530V
Termination Style
Screw Terminal
Package / Case
Module
DRC3P48D420 PDF Datasheet
DRC3P48D420 Related Parts
DRC3P48A400
DRC3P48A400
Sensata Crydom
480V 5A 230VAC NO AUX ZC 3L
DRC3P48A4002
DRC3P48A4002
Sensata Crydom
480V 7.6A 230VAC NO AUX ZC 2L
DRC3P48A400R
DRC3P48A400R
Sensata Crydom
480V 5A 230VAC NO AUX RN 3L
DRC3P48A400R2
DRC3P48A400R2
Sensata Crydom
480V 7.6A 230VAC NO AUX RN 2L
DRC3P48A411
DRC3P48A411
Sensata Crydom
480V 5A 230VAC 1NO+1NC ZC 3L
DRC3P48A4112
DRC3P48A4112
Sensata Crydom
480V 7.6A 230VAC 1NO+1NC ZC 2L
DRC3P48A411R
DRC3P48A411R
Sensata Crydom
480V 5A 230VAC 1NO+1NC RN 3L
DRC3P48A411R2
DRC3P48A411R2
Sensata Crydom
480V 7.6A 230VAC 1NO+1NC RN 2L
DRC3P48A420
DRC3P48A420
Sensata Crydom
480V 5A 230VAC 2NO ZC 3L
DRC3P48A4202
DRC3P48A4202
Sensata Crydom
480V 7.6A 230VAC 2NO ZC 2L
DRC3P48A420R
DRC3P48A420R
Sensata Crydom
480V 5A 230VAC 2NO RN 3L
DRC3P48A420R2
DRC3P48A420R2
Sensata Crydom
480V 7.6A 230VAC 2NO RN 2L
DRC3P48D420 Compare Parts
  • DRC3P48D420 vs DRC3R48D420
  • DRC3P48D420 vs DRC3R48D400
  • DRC3P48D420 vs DRC3R48B420
  • DRC3P48D420 vs DRC3R48B400
  • DRC3P48D420 vs DRC3R48A420
  • DRC3P48D420 vs DRC3R48A400
  • DRC3P48D420 vs DRC3R40E440
  • DRC3P48D420 vs DRC3R40D420
  • DRC3P48D420 vs DRC3R40D400
  • DRC3P48D420 vs DRC3R40B420
  • DRC3P48D420 vs DRC3R40B400
  • DRC3P48D420 vs DRC3R40A420
  • DRC3P48D420 vs DRC3R40A400
  • DRC3P48D420 vs DRC3P60D440R2
  • DRC3P48D420 vs DRC3P60D440R
  • DRC3P48D420 vs DRC3P60D4402
  • DRC3P48D420 vs DRC3P60D440
  • DRC3P48D420 vs DRC3P60D433R2
  • DRC3P48D420 vs DRC3P60D433R
  • DRC3P48D420 vs DRC3P60D4332
  • DRC3P48D420 vs DRC3P60D433
  • DRC3P48D420 vs DRC3P48D440R2
  • DRC3P48D420 vs DRC3P48D440R
  • DRC3P48D420 vs DRC3P48D4402
  • DRC3P48D420 vs DRC3P48D440
  • DRC3P48D420 vs DRC3P48D433R2
  • DRC3P48D420 vs DRC3P48D433R
  • DRC3P48D420 vs DRC3P48D4332
  • DRC3P48D420 vs DRC3P48D433
  • DRC3P48D420 vs DRC3P48D420R2
  • DRC3P48D420 vs DRC3P48D420R
  • DRC3P48D420 vs DRC3P48D4202
  • DRC3P48D420 vs DRC3P48D411R2
  • DRC3P48D420 vs DRC3P48D411R
  • DRC3P48D420 vs DRC3P48D4112
  • DRC3P48D420 vs DRC3P48D411
  • DRC3P48D420 vs DRC3P48D400R2
  • DRC3P48D420 vs DRC3P48D400R
  • DRC3P48D420 vs DRC3P48D4002
  • DRC3P48D420 vs DRC3P48D400
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description